Parker Hannifin/Electromechanical Automation Solenoid Valve B5E1ACG47C

Description
SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 6014466 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
6014466
Solenoid Valve 6014466
SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, B SERIES, 1/4" NPT, SINGLE SOLENOID, 2 POSITION VALVE, 4 WAY, FLUSH LOCKING OVERRIDE, INLINE BODY STYLE, 12 VDC, BUNA N SPOOL SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6014466
Product Name Solenoid Valve
Valve Type Solenoid; Spool
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Check Valve 0 5 4 - 1211040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 4.00 inch (101.60 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details