Pneumadyne, Inc. 3-Way Normally Closed Control Valve C040101

Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.
Description
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Control Valve - C040101 - Pneumadyne, Inc.
Plymouth, MN, USA
3-Way Normally Closed Control Valve
C040101
3-Way Normally Closed Control Valve C040101
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in conjunction with the plug-in cable (sold separately). The standard Flying Lead Connector features 300 mm wires for direct connection.

Supplier's Site
Pneumatic Valve - 15033902 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15033902
Pneumatic Valve 15033902
VALVE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

VALVE, 3 WAY, NORMALLY CLOSED, TOGGLE DETENTED, 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pneumadyne, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number C040101 15033902
Product Name 3-Way Normally Closed Control Valve Pneumatic Valve
Valve Type Control Valve; Directional; Spool; Toggle Toggle
Primary Material Aluminum; Brass / Bronze; Stainless Steel; Exotic Metal
Media Water; Air; Compressed Air Air
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Freeze Protection Valve - IC/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details
187 High Pressure Flow Control -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details