Supermicro Computer, Inc. Datasheets for Network Servers

Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more

Page: 1 2
Product Name Notes
High-Performance, High Density, Advanced Switching Capabilities for Meeting 10-Gigabit Ethernet Networking Requirements scaling from Small Business to the Enterprise SBM-XEM-X10SM is a 10-Gigabit Ethernet layer 2/3 Switch module developed specifically...
Key Features (per node) Four systems (nodes) in a 2U form factor. Reduce cost, save power & increase efficiency. Each node supports: 1. Dual AMD Opteron™ 4000 Series processors (Socket...
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 128GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x Low-profile...
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile...
Key Features (per Node) 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 12GB Unbuffered...
Key Features (per node) 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. 2x 3.5" Hot-swap SATA3 (6 Gbps) 3. 1x (x8) PCI-E 2.0 low-profile slot 4. Up...
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 128GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 8 DIMMs 3. 1x Low-profile...
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processors supported, HT3.0 Link support 2. 1200W...
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processors supported, HT3.0 Link support 2. Redundant...
Key Features 1. Up to two Tesla M2090 / M2070Q / M2070 / M2050 GPUs 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 3. Intel® 5520...
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up...
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333,...
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered...
Key Features Eight (8) Nodes in 2U. Two (2) Nodes per Single Hot-swap tray. Optimized for High Density and Low Power consumption UP Atom Server. 1. Intel® Atom™ D525 (Pineview-D)...
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up...
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA...
Key Features Four systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to...
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12...
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up...
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Dual AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 128GB DDR3 1600/1333/1066...
Key Features Two nodes in a Processor Blade. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset...
Key Features Two systems (nodes) 24 Core in a 1U form factor & Cost-effective. Each node supports: 1. Dual AMD Opteron™ 4000 Series processor (Socket C32) 8/6/4 -Core ready 2.
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Dual-processor Quad & Dual Core Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz...
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in...
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to...
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156...
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1066 / 1333 / 1600 MHz...
Key Features Two systems (nodes) in a 1U form factor. Each node supports the following: 1. Quad & Dual Core Intel® 64-bit Xeon® Support 1333 / 1066 MHz FSB 2.
Key Features Two systems (nodes) in a 1U form factor. Each node supports: 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVIDIA MCP55V-Pro...
Key Features 1. 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC /...
Key Features 1. 14-inch short depth server 2. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered /...
Key Features 1. 2x double width GPU cards supported, optimized for GPU solution (GPU cards not included) 2. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0...
Key Features 1. 2x double-width full-height/length GPU cards supported; (GPU cards not included) 2. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 3. Up...
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM...
Key Features 1. Dual AMD Opteron™ 200 Series Processors 2. Up to 32GB DDR 200 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 16GB DDR 400 SDRAM...
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) Twelve/ Eight-Core ready; HT3.0 Link support 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3.
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 4.
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 in 24 DIMMs 3. 1x UIO, 3x PCI-E 2.0...
Key Features 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x UIO and 3x...
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up...
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up...
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR400 SDRAM (or) Up to 32GB DDR333 SDRAM (or) Up to 32GB...
Key Features 1. Dual AMDl® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up...
Key Features 1. Dual AMDl® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR400 SDRAM (or) Up to 16GB DDR333 SDRAM (or) Up to 32GB...
Key Features 1. Dual Intel® 5600/5500 series Xeon®, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height /...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 Universal I/O (UIO)...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 3. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. Left Slot (Full-height /...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 128GB DDR2 800 / 667 / 533 SDRAM Fully...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) Chipset 3. Up to 48GB Reg. ECC DDR2 667/...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Intel® 5400 (Seaburg) Chipset 3. Up to 64GB DDR2 800/667/533 SDRAM...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3.
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 3. Left Universal...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM...
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 64GB 667/533MHz DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3.
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 64GB DDR2 667 & 533 SDRAM Fully Buffered DIMM...
Key Features 1. Dual Intel® 64-bit Xeon® Support, 1333 / 1066 MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1x 64-bit 133/100MHz...
Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 x...
Key Features 1. Dual Intel® 64-bit Xeon® Support, 667 / 1066 / 1333MHz FSB 2. Up to 24GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1x 64-bit...
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.60 GHz, 800 MHz FSB 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3.
Key Features 1. Dual Intel® 64-bit Xeon® Support, up to 3.60 GHz, 800 MHz FSB 2. Up to 8GB DDR-II 400MHz SDRAM 3. 1 x 64-bit 66MHz Full-height / Ful-length...
Key Features 1. Dual Intel® 64-bit Xeon® Support 2. Up to 12GB DDR 333 SDRAM Up to 24GB DDR 266 SDRAM 3. 1 (x16) & 1 (x8) PCI-Express, 2 x...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 1 (x8) PCI-Express...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 12GB DDR 333 SDRAM (or) Up to 24GB DDR 266 SDRAM 3. 2x Universal SXB...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) &
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) PCI-Express...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x8) PCI-Express...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 x 64-bit...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 6 Low-Profile Expansion...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333MHz SDRAM (or) Up to 32GB DDR 266MHz SDRAM 3. 2 (x8) PCI-Express,...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2 400MHz SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 100MHz...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2 400MHz SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) on (x16) slot PCI-Express, 1 x...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X,...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x8) PCI-Express Expansion Slot OR 1 x 64-bit 133MHz Full-height...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x8) PCI-Express on (x16) Slot, 3 x 64-bit 133MHz PCI-X,...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 2 (x8) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X,...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 2 (x8) PCI-Express, 1x 64-bit 133MHz PCI-X, 2x 64-bit 100MHz PCI-X,...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 3 Full-height, Full-length Expansion Slots 1x 64-bit 133MHz PCI-X 2x 64-bit...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) & 1 (x4) PCI-Express, 1...
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 6 Low-Profile Expansion Slots 2 (x8) PCI-Express, 1 x 64-bit 133MHz...
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB, with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8)...
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB 2. Up to 16GB DDR2 400 SDRAM 3. 1 (x8) PCI-Express, 2x 64-bit 66MHz PCI-X,...
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8)...
Key Features 1. Dual Intel® Xeon® Support up to 2.4 GHz 2. Up to 2GB 800/600MHz RDRAM 3. 6x Low-profile, Full-length PCI expansion slot 4. Dual Intel® 82559 10/100 Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 2.8 GHz 2. Up to 4GB DDR 200 SDRAM 3. 3x 64-bit PCI-X, 3x 32-bit PCI expansion slots 4. 1x Intel®
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 12GB DDR 200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit 133MHz expansion slots 4. Dual Intel® 82550 10/100 Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 3x 64-bit 133MHz expansion slots 4. Dual Intel® 82546EB Gigabit Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 5x 64-bit PCI-X expansion slots 4. Dual Intel® 82546EB Gigabit Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82550...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 8GB DDR 200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 8GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1...
Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Up to 8GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 2...
Key Features 1. Dual Intel® Xeon® Support up to 3.06 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x...
Key Features 1. Dual Intel® Xeon® Support up to 3.06 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x...
Key Features 1. Dual Intel® Xeon® Support up to 3.06 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82546EB...
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM...
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X eExpansion Slot 4. 1...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1 x 64-bit 133MHz Full-height, Full-length PCI-X Expansion Slot 4. 2...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit 133MHz expansion slots 4. Dual Broadcom Gigabit Ethernet Ports...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 3x 64-bit 133MHz expansion slots 4. Dual Intel® 82546EB Gigabit Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x 64-bit PCI-X expansion slots 4. Dual Intel® 82546EB Gigabit Ethernet...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 16GB DDR 266/200 SDRAM 3. 6x Low-profile, Full-length 64-bit PCI-X expansion slot 4. Dual Intel® 82546EB...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 4GB DDR 266/200 SDRAM 3. 1 x 64-bit 33MHz Full-height, Lull-length PCI Expansion Slot 4. 2...
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 8GB DDR 266/200 SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4. 1...
Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. 5x 3.5" Hot-swap SAS / SATA Drive Bays 4. Up to 512GB of...
Key Features 1. Four AMD Opteron™ 6000 Series processors (G34); 16/12/8-Core ready 2. AMD SR5690/SR5670/SP5100 Chipset 3. LSI 2008 8 port SAS2 controller 4. 5x 3.5" Hot-swap SAS / SATA...
Key Features 1. Four Six-Core / Quad-Core AMD Opteron™ 8000 Series (Socket F) Processors 2. Up to 128GB DDR2 800/667/533 SDRAM 3. Intel® 82571EB Dual-port Gigabit Ethernet Controller 4. 1x...
Key Features 1. Four Six-Core / Quad-Core AMD Opteron™ 8000 Series (Socket F) support; HT3.0 Link support 2. Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM 3.
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support; 24 Cores in 1U 2. AMD SR5690 + SP5100 Chipset PCI-E Gen2 support 3.
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipsets 3. LSI 1068E SAS Controller *...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Support up to 128GB of DDR2 800/667/533/400 MHz SDRAM 3. 1 (x16) /...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533/400 SDRAM 3. 1 (x16) PCI-Express / 1 HyperTransport...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533/400 SDRAM 3. 1 (x16) PCI-Express, 1 HyperTransport (HTX)...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB of DDR2 800/667/533/400 MHz SDRAM 3. 1 (x16) PCI-e /...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533 SDRAM 3. 1 (x16) PCI-Express (Low-Profile)...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. 2 (x16) PCI-e slots,...
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 256GB 32 DIMMS DDR2 800/667/533/400 SDRAM 3. LSI 1068E SAS Controller...
Key Features 1. Highest Density 5U 8-Way Server; Super-High Computing Performance 2. 8x Intel® Xeon® 8-core 7500* series and 10-core E7-8800 family processors supported 3. 64x DIMM slots (16GB DDR3)...
Key Features 1. Intel® Atom™ 230 Single-Core 1.6GHz (FSB 533 MHz) 2. Up to 2GB dual channel unbuffered, non-ECC DDR2 667*/533/400 SDRAM 3. 1 (x8) PCI-E slot 4. 1x Realtek...
Key Features 1. Intel® Atom™ 330 Dual-Core 1.6GHz (FSB 533 MHz) 2. Up to 2GB dual channel unbuffered, non-ECC DDR2 667*/533/400 SDRAM 3. 1 (x8) PCI-E slot 4. 2x Realtek...
Key Features 1. Intel® Atom™ D510 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR2 667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. 1 PCI-E 2.0 x4 (in...
Key Features 1. Intel® Atom™ D510 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR2 667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. Onboard Matrox G200eW video 5.
Key Features 1. Intel® Atom™ D525 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR3 800/667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. 1 PCI-E 2.0 x4 (in...
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC...
Key Features 1. Intel® Core™2 Duo, Pentium® D, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 3. Up to 2GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 6.
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1 x 64-bit 133MHz Full-height / half-length...
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1x 64-bit 133MHz Full-height / length PCI-X...
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1 x 64-bit...
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1x 64bit 100...
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Full-length...
Key Features 1. Intel® Pentium® 4 Support up to 3.4 GHz, Celeron® up to 2.4 GHz 2. Up to 4GB DDR 400/333/266 SDRAM 3. 1 x 64-bit 66MHz Full-height, Half-length...
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition, & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB dual channel unbuffered, ECC...
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533...
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400...
Key Features 1. Intel® Sandy Bridge processors; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 2x (x8) PCI-E 2.0 in x8 slots and...
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800...
Key Features 1. Intel® Xeon® 3200 / 3000 Series, Core™ 2 Quad / Duo / Extreme Series, Pentium® D, Pentium Extreme Edition, Pentium 4 & Celeron D in LGA775 Package...
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Front I/O Access 3. • 1 (x8) PCI-Express OR • 1x 64-bit 133MHz PCI-X...
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 800/677 SDRAM 3. 1 (x8) PCI-Express...
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC DDR2 800/667 SDRAM 3. 1 (x8) PCI-Express, 1 (x4)...
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC unbuffered DDR2 800/667 SDRAM 3. 1 Universal (x8) PCI-Express...
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC unbuffered DDR2 800/667 SDRAM 3. 1x Universal (x8) PCI-Express...
Key Features 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 1 (x16) PCI-Express...
Key Features 1. Intel® Xeon® 5600/5500 series (QPI up to 6.4 GT/s) 3. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 6. 1 (x16) PCI-Express...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 3 (x16) PCI-E 2.0 slots...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 3x M2070 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 3x M2075 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 3x M2090 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4 (x16) PCI-E 2.0 slots...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2070 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2075 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series (dual), with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/1066/800MHz ECC Registered DIMM 3. 4x M2090 GPU cards pre-installed,...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left: (Full-height...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 96GB VLP DDR3 1333/ 1066/ 800MHz ECC Registered...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 3. 1...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 48GB** DDR3 1333/ 1066/ 800MHz ECC Registered / 24GB Unbuffered DIMM 3. One...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 96GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 24GB Unbuffered DIMM 3.
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 1x 3.5" or optional 2x 2.5" internal SATA2 hard drive bays 4.
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 2x Internal 2.5"/3.5" HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up...
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 4x 3.5" Hot-swap SATA2 HDDs 4. 1x PCI-E 2.0 x8 slot 5.
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C204 PCH Chipset 3. 2x 3.5" Hot-swap SATA2/3 HDDs 4. 1x PCI-E 2.0 x8 slot 5.
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs; 2 channels 3. 1 (x16) PCI-E 2.0, 2 (x4) PCI-E...
Key Features 1. Intel® Xeon® processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset (Cougar Point Essen.) 3. 4x 2.5" Hot-swap SATA2 HDDs (RAID) 4. 1x PCI-E...
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB UDIMM 3. 1 (x16) PCI-Express 2.0 4. Dual Intel®
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x16) PCI-Express 2.0 4. Dual...
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x8) PCI-Express 2.0 4. 2x...
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x8) PCI-Express 2.0 4. Dual...
Key Features 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0, 1 (x4)...
Key Features 1. Intel® Xeon® X3400 / L3400 series, Core™ i3 & Pentium® processors with LGA 1156 socket 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM or 16GB Unbuffered...
Key Features 1. Mini-1U Form Factor (14" Depth) 2. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 3. Up to 8GB DDR2 800/667/533 SDRAM 4. 1...
Key Features 1. Quad AMD Opteron™ 6000 series processors 2. AMD SR5650/SP5100 Chipset 3. Up to 256GB DDR3 1600/1333/1066MHz ECC Registered DIMM in 16 DIMM slots 4. Dual-Port Gigabit Ethernet...
Key Features 1. Quad AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 32GB DDR400 SDRAM (or) Up to 64GB DDR333 SDRAM (or) Up to 64GB...
Key Features 1. Quad Dual-Core Intel® Xeon® Processor 7100 Series Support, up to 3.0 GHz, 800 MHz FSB (CPUs must be 95W or less) 2. Up to 64GB ECC DDR2...
Key Features 1. Quad Dual-Core Intel® Xeon® Processor 7100 Series Support, up to 3.40 GHz, 800 MHz FSB 2. Up to 64GB ECC DDR2 400 SDRAM 3. 1 x8 (in...
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using...
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 (x8) PCI-e (using x16 slot), 1...
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM (Fully Buffered DIMM) 3. 1 x8 (in x16) PCI-Express Slot 4.
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC...
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (10-Core), with QPI up to 6.4 GT/s 2. Up to 512GB DDR3...
Key Features 1. Quad Intel® Xeon® processor 7500 series (8-Core) or new gen. Intel® Xeon® processors E7-4800 family (8-Core), with QPI up to 6.4 GT/s 2. Support 512GB DDR3 ECC...
Key Features 1. Quad/4-way AMD Opteron™ 6000 series (Socket G34) 16/12/8-Core ready 2. Chipset: Dual AMD SR5690 / SP5100 3. 3.2GHz HyperTransport (HT3) Link 4. Up to 256GB of DDR3...
Key Features 1. Quad/4-way AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready 2. Up to 512GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 32 DIMMs 3. 1x PCI-e Gen 2.0...
Key Features 1. Quad/4-way AMD Opteron™ 6000 series processors (Socket G34) 16/12/8-Core ready 2. Up to 512GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 32 DIMMs 3. 2x PCI-e Gen 2.0...
Key Features 1. Single AMD Opteron™ 4000 Series processor (Socket C32) 8/6/4 -Core ready; HT3.0 Link support 2. Up to 64GB DDR3 Registered ECC or 16GB DDR3 Unb. ECC/non-ECC 1600/1333/1066...
Key Features 1. Single AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8 -Core ready; HT3.0 Link support 2. Up to 128GB DDR3 Registered ECC or 32GB DDR3 Unb. ECC/non-ECC 1600/1333/1066...
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 4GB DDR 400/333 SDRAM 3. 1 64-bit PCI-X 133MHzz Full-height / half-length PCI-X...
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up...
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 800 MHz HyperTransport Link 2. Up to 4 GB DDR 400/333 SDRAM 3. 6. 1x 64-bit PCI-X 133MHz 2x 32-bit...
Key Features 1. Single Intel® Pentium® 4 Support up to 2.4 GHz 2. Up to 3GB PC133/100 Full-height, Full-length PCI SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion...
Key Features 1. Single Intel® Pentium® 4 Support up to 3.06 GHz 2. Up to 2GB DDR 333/266/200 SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4.
Key Features 1. Single Intel® Pentium® 4 Support up to 3.06 GHz 2. Up to 2GB DDR 333/266/200 SDRAM 3. 1x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4. 2x...
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 800/667/533 SDRAM 3. 1 x PCI-E x16 Full-height / Half-length...
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 un-buffered ECC/non-ECC 800/667/533 SDRAM 3. Left Slot (Full-height / Full-length):...
Key Features 1. Single Quad-Core AMD® Opteron™ 1000 Series (Socket AM2/AM3) support, 1000MHz HyperTransport Link 2. Up to 8GB DDR2 un-buffered ECC/non-ECC 800/667/533 SDRAM 3. Left Slot (Full-height / Full-length):...
Key Features 1. Two Six-Core / Quad-Core AMD Opteron™ 2000 Series Processors (Socket F) 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Intel® 82571EB Dual-port Gigabit Ethernet Controller 4. 2x...
Key Features 1. Two Six-Core / Quad-Core AMD Opteron™ 2000 Series (Socket F) support; HT3.0 Link support 2. Dual AMD SR5690 + SP5100 Chipset PCI-E Gen2 support 3. Up to...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. AMD SR5690/SP5100 Chipset PCI-E Gen2 3. 8x 3.5" Hot-swap SAS / SATA Drive...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. nVidia MCP55 Pro / AMD 8132 Chipset 3. 8 x 3.5" Hot-swap SAS...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533 SDRAM; 16 DIMM Sockets 3. 1 (x8) PCI-Express...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533 SDRAM; 16 DIMM Sockets 3. 2 x8 PCI-e,...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533 SDRAM; 16 DIMM Sockets 3. 2x PCI-e (x8),...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533/400 SDRAM (16 DIMMs) 3. Left Universal Slot: 1...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 128GB DDR2 800/667/533/400 SDRAM 3. 1 Universal I/O (UIO)...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. 2 (x16), 1 (x8) & 1...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1 64-bit PCI-X...
Key Features 1. Two Six-Core AMD Opteron™ 2000 Series (Socket F) processor support; HT3.0 Link support 2. Up to 64GB DDR2 800/667/533 SDRAM 3. Left Universal Slot: 1x 64-bit PCI-X...
Key Features 1. Xeon® 3000 Series (Conroe) in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. 1 (x8) PCI-Express or 1x 64-bit...
Key Features 1. Xeon® 3200/3000 Series (Conroe) in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2 667/533MHz SDRAM 3. Left Slot (Full-height / Full-length): 2...
Key Features 1. Xeon® 3200/3000 Series, Pentium® D, Pentium 4, Pentium Extreme Edition, & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2...
Key Features 1. Xeon® 3200/3000 Series, Pentium® D, Pentium Extreme Edition, Pentium 4, & Celeron D in LGA775 Package (FSB 1066/800/533) 2. Up to 8GB unbuffered ECC / non-ECC DDR2...
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3.
Key Features • Embedded IPC Optimized 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5520 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/1066/800MHz Reg.
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC...
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ...
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to...
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Core 2 Duo / Quad and Extreme processors in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB...
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/...
Key Features Whisper Quiet Workstation (27dB) with nVidia® SLI™ and ATI® CrossfireX™ Technology Support 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to...

Next >>