Key Features
1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz
2. Up to 16GB DDR2-400 SDRAM
3. 1 (x8) PCI-Express Expansion Slot
OR
1 x 64-bit 133MHz Full-height / length
PCI-X Slot
4. 1 (x4) on a (x8) PCI-Express Slot
OR
1 x 64-bit 100MHz Low-profile
PCI-X Slot
5. 2 x Intel® 82546GB Gigabit
Ethernet Ports
6. 3 x 3.5" Fixed IDE Drive Bays
7. 420W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6014H-i2 / 6014H-i2B |
| Product Name | SuperServer |
| Server Type | Network Server |