Supermicro Computer, Inc. SuperServer 5015P-TR / 5015P-TRB

Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. 4 x 3.5" Hot-swap SATA Drive Bays 6. Redundant 400W Hot-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. 4 x 3.5" Hot-swap SATA Drive Bays 6. Redundant 400W Hot-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® D, Pentium® 4 Extreme Edition, Pentium 4, Pentium Extreme Edition & Celeron D in LGA775 Package(FSB 1066/800/533) 2. Up to 8GB unbuffered, ECC DDR2 667/533/400 SDRAM 3. • 1 (x4) PCI-Express Slot OR 1x 64-bit 133MHz PCI-X Slot, • 1x 64-bit 100MHz PCI-X Slot, • 1x IPMI Slot 4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit LAN Ports 5. 4 x 3.5" Hot-swap SATA Drive Bays 6. Redundant 400W Hot-swap Power Supply with I2C for Remote Management

Key Features

1. Intel® Pentium® D, Pentium® 4
Extreme Edition, Pentium 4, Pentium
Extreme Edition & Celeron D
in LGA775 Package(FSB 1066/800/533)

2. Up to 8GB unbuffered,
ECC DDR2 667/533/400 SDRAM

3. • 1 (x4) PCI-Express Slot OR
1x 64-bit 133MHz PCI-X Slot,
• 1x 64-bit 100MHz PCI-X Slot,
• 1x IPMI Slot

4. 2x Intel® 82573V (Tekoa) PCI-e Gigabit
LAN Ports

5. 4 x 3.5" Hot-swap SATA Drive Bays

6. Redundant 400W Hot-swap Power
Supply with I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015P-TR / 5015P-TRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details