Key Features
1. Four Six-Core / Quad-Core
AMD Opteron™ 8000 Series (Socket
F) support; HT3.0 Link support
2. Up to 128GB Registered ECC DDR2
800/667/533 SDRAM in 16 DIMM
3. Intel® 82576 controllers,
Dual-Port Gigabit Ethernet
4. 1x 2.5" Internal SATA Drive Support
5. Integrated Matrox G200eW with
16MB graphics
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | SBA-7141A-T |
| Product Name | Processor Blade |
| Server Type | Network Server |