Supermicro Computer, Inc. Processor Blade SBI-7125B-T1

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap SATA Drive Trays 5. ATI ES1000 16MB Graphics
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap SATA Drive Trays 5. ATI ES1000 16MB Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7125B-T1 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7125B-T1
Processor Blade SBI-7125B-T1
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 / 667 MHz FSB 2. Up to 64GB DDR2 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Intel® (ESB2) 82563EB Dual-port Gigabit Ethernet PHY Controller 4. 2 x 3.5" Hot-swap SATA Drive Trays 5. ATI ES1000 16MB Graphics

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066 / 667
MHz FSB

2. Up to 64GB DDR2 667 / 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. Intel® (ESB2) 82563EB Dual-port
Gigabit Ethernet PHY Controller

4. 2 x 3.5" Hot-swap SATA Drive Trays

5. ATI ES1000 16MB Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7125B-T1
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5610-8 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details