Key Features
1. Intel® Pentium® D, Pentium® 4 Extreme
Edition, Pentium 4, Pentium Extreme
Edition, & Celeron D in LGA775
Package(FSB 1066/800/533)
2. Up to 8GB dual channel unbuffered,
ECC DDR2 667/533/400 SDRAM
3. 1 (x16) & 1 (x1) PCI-Express
2x 64-bit 133MHz PCI-X
3x 32-bit 33MHz PCI
4. 1x Intel® 82573V (Tekoa) PCI-e Gigabit
LAN Port and 8x USB 2.0 ports
5. 4 x Hot-swappable SATA Hard
Drive Bays
6. 450W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5035G-T /5035G-TB |
| Product Name | SuperWorkstation |
| Server Type | Network Server |