Supermicro Computer, Inc. SuperServer 5015B-UB

Description
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015B-UB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015B-UB
SuperServer 5015B-UB
Key Features 1. Intel® Xeon® 3000 Sequence and Core™ 2 Extreme / Quad / Duo Series in LGA775 Package (FSB 1600/1333/1066/800 MHz) 2. Up to 8GB unbuffered non-ECC DDR3 1333/1066/800 SDRAM or up to 4 GB Non-ECC 1600MHz XMP DDR3 memory 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 (x4) PCI-Express (in x8 Slot) 5. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 6. On board ATI ES1000 Graphics 7. 4x 3.5" Hot-swap Drive Bays For customizable Storage 8. 560W High-efficiency Power Supply

Key Features

1. Intel® Xeon® 3000 Sequence and
Core™ 2 Extreme / Quad / Duo Series
in LGA775 Package
(FSB 1600/1333/1066/800 MHz)

2. Up to 8GB unbuffered non-ECC DDR3
1333/1066/800 SDRAM or up to 4 GB
Non-ECC 1600MHz XMP DDR3 memory

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 (x4) PCI-Express (in x8 Slot)

5. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers

6. On board ATI ES1000 Graphics

7. 4x 3.5" Hot-swap Drive Bays
For customizable Storage

8. 560W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015B-UB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
WiFi Device Server - NPort W2150/2250 Plus - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details