Supermicro Computer, Inc. SuperServer 5026T-TB

Description
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. Integrated Graphics 6. 6 x 3.5" Hot-Swap SATA Drive Bays 7. 400W Power Supply
Datasheet
Description
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. Integrated Graphics 6. 6 x 3.5" Hot-Swap SATA Drive Bays 7. 400W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5026T-TB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5026T-TB
SuperServer 5026T-TB
Key Features 1. Intel® Core™ i7 / i7 Extreme Edition, and Intel® Xeon® 5600/5500/3600/3500 series (QPI up to 6.4 GT/s) 2. Up to 24GB DDR3 1333, 1066 & 800 ECC / non-ECC Un-Buffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (using X8 slot), 2x 32-bit PCI Low-Profile slots 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. Integrated Graphics 6. 6 x 3.5" Hot-Swap SATA Drive Bays 7. 400W Power Supply

Key Features

1. Intel® Core™ i7 / i7 Extreme Edition,
and Intel® Xeon® 5600/5500/3600/3500
series (QPI up to 6.4 GT/s)

2. Up to 24GB DDR3 1333, 1066 & 800
ECC / non-ECC Un-Buffered DIMM

3. 3 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E (using X8 slot),
2x 32-bit PCI Low-Profile slots

4. Dual Intel® 82574L Gigabit
Ethernet Controller

5. Integrated Graphics

6. 6 x 3.5" Hot-Swap SATA Drive Bays

7. 400W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5026T-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details