Supermicro Computer, Inc. A+ Server 1010P-TR / 1010P-TRB

Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 3. 1 x PCI-Express (x8) OR 64-bit 133MHz PCI-X Slot 4. 1 x PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 5. Dual-port Gigabit ServerWorks HT1000 LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 400W Hot-swap Redundant Power Supply
Datasheet
Description
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 3. 1 x PCI-Express (x8) OR 64-bit 133MHz PCI-X Slot 4. 1 x PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 5. Dual-port Gigabit ServerWorks HT1000 LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 400W Hot-swap Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 8GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 16GB DDR 266 SDRAM 3. 1 x PCI-Express (x8) OR 64-bit 133MHz PCI-X Slot 4. 1 x PCI-Express (x8) OR 64-bit 100MHz Low-Profile PCI-X Slot 5. Dual-port Gigabit ServerWorks HT1000 LAN/Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 400W Hot-swap Redundant Power Supply

Key Features

1. Single AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. Up to 8GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 16GB DDR 266 SDRAM

3. 1 x PCI-Express (x8) OR
64-bit 133MHz PCI-X Slot

4. 1 x PCI-Express (x8) OR
64-bit 100MHz Low-Profile PCI-X Slot

5. Dual-port Gigabit ServerWorks HT1000
LAN/Ethernet Controller

6. 4 x 3.5" Hot-swap SATA
Drive Bays

7. 400W Hot-swap Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1010P-TR / 1010P-TRB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Terminal Server - NPort 6450 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details