Supermicro Computer, Inc. SuperServer 5017C-MTF

Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 4x 3.5" Hot-swap SATA2 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. Disk-on-module (DOM) power connector
Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 4x 3.5" Hot-swap SATA2 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. Disk-on-module (DOM) power connector

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5017C-MTF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5017C-MTF
SuperServer 5017C-MTF
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 4x 3.5" Hot-swap SATA2 HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. Disk-on-module (DOM) power connector

Key Features

1. Intel® Xeon® Processor E3-1200
family; socket H2 (LGA 1155)

2. Intel® C202 PCH Chipset

3. 4x 3.5" Hot-swap SATA2 HDDs

4. 1x PCI-E 2.0 x8 slot

5. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs

6. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

7. IPMI 2.0 on Dedicated LAN port

8. 6x SATA 2.0 with RAID 0, 1, 5, 10

9. 350W Gold Level Power Supply

10. Disk-on-module (DOM) power
connector

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5017C-MTF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details