Supermicro Computer, Inc. SuperServer 6025W-URB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E, 2 (x8) Low-Profile PCI-E Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E, 2 (x8) Low-Profile PCI-E Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6025W-URB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6025W-URB
SuperServer 6025W-URB
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1600 / 1333 / 1066 MHz FSB 2. Up to 64GB DDR2 800 / 667 / 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. 1 Universal I/O (UIO) Slot, 3 (x8) Full-height/length PCI-E, 2 (x8) Low-Profile PCI-E Slots 4. Intel® 82575EB Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 700W High-efficiency Redundant Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB

2. Up to 64GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM (FB-DIMM)

3. 1 Universal I/O (UIO) Slot,
3 (x8) Full-height/length PCI-E,
2 (x8) Low-Profile PCI-E Slots

4. Intel® 82575EB Dual-port
Gigabit Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 700W High-efficiency Redundant
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6025W-URB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details