Supermicro Computer, Inc. SuperWorkstation 7044A-8

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7044A-8 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7044A-8
SuperWorkstation 7044A-8
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82545GM Single-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

3. 1 (x16) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots

4. Intel® 82545GM Single-port Gigabit
Ethernet Controller

5. Zero Channel RAID Support

6. 8 x 3.5" hot-swap Ultra320 SCSI Drive
Bays

7. 645W Low-Noise Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7044A-8
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, AC Input, Serial RJ45, Rackmount - EKI-1526-NI1A - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details