Supermicro Computer, Inc. SuperWorkstation 7046A-T

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 6 SATA hot-swap drive bays 2 spare Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 6 SATA hot-swap drive bays 2 spare Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7046A-T - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7046A-T
SuperWorkstation 7046A-T
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 1 (x4) PCI-E (in x 8 slot), 3x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6x SATA2 (3 Gbps) Ports via ICH10R Controller 6. 6 SATA hot-swap drive bays 2 spare Bays 7. 865W Low-Noise High Efficiency Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. 2 (x16) PCI-E 2.0,
1 (x4) PCI-E (in x 8 slot),
3x PCI 33MHz slots

4. Intel® Dual 82573V/L Gigabit
Ethernet Controller

5. 6x SATA2 (3 Gbps) Ports via
ICH10R Controller

6. 6 SATA hot-swap drive bays
2 spare Bays

7. 865W Low-Noise High Efficiency
Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046A-T
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
1-Port Serial Device Server - EKI-1511IL-A - Advantech
Specs
Server Type Network Server
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5130-JP - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details