Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB
2. Up to 64GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM
(FB-DIMM) 1.8V or 1.5V supported
3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express (Gen 2.0)
4. Right Slot (Low-Profile w/ 5.5" length):
1 (x8) PCI-Express (Gen 2.0)
5. Intel® 82575EB Dual-port
Gigabit Ethernet Controller w/ IOAT
6. 4 x 3.5" Hot-swap Drive Bays
For customizable Storage
7. 560W High-efficiency
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6015W-UB / 6015W-UV |
| Product Name | SuperServer |
| Server Type | Network Server |