Supermicro Computer, Inc. SuperServer 5013G-6 / 5013G-6B

Description
Key Features 1. Single Intel® Pentium® 4 Support up to 3.06 GHz 2. Up to 2GB DDR 333/266/200 SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4. 2 x Intel® 82540EM Gigabit Ethernet Ports 5. Intel® EXTREME Graphics Accelerator 6. 2 x 3.5" Ultra160 SCSI Hot-Swap Drive Bays 6. 250W Power Supply
Datasheet
Description
Key Features 1. Single Intel® Pentium® 4 Support up to 3.06 GHz 2. Up to 2GB DDR 333/266/200 SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4. 2 x Intel® 82540EM Gigabit Ethernet Ports 5. Intel® EXTREME Graphics Accelerator 6. 2 x 3.5" Ultra160 SCSI Hot-Swap Drive Bays 6. 250W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Single Intel® Pentium® 4 Support up to 3.06 GHz 2. Up to 2GB DDR 333/266/200 SDRAM 3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot 4. 2 x Intel® 82540EM Gigabit Ethernet Ports 5. Intel® EXTREME Graphics Accelerator 6. 2 x 3.5" Ultra160 SCSI Hot-Swap Drive Bays 6. 250W Power Supply

Key Features

1. Single Intel® Pentium® 4 Support up to 3.06 GHz

2. Up to 2GB DDR 333/266/200 SDRAM

3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot

4. 2 x Intel® 82540EM Gigabit Ethernet Ports

5. Intel® EXTREME Graphics Accelerator

6. 2 x 3.5" Ultra160 SCSI Hot-Swap Drive Bays

6. 250W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5013G-6 / 5013G-6B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details