Supermicro Computer, Inc. SuperServer 6026TT-GTRF

Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply
Datasheet
Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026TT-GTRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026TT-GTRF
SuperServer 6026TT-GTRF
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 for Double-Width GPU 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply

Key Features

Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E 2.0 for Double-Width GPU

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 6x Hot-swap SATA Drive Bays

7. 1400W Gold-level High-efficiency
Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026TT-GTRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details