Supermicro Computer, Inc. A+ Server 2020A-8R / 2020A-8RB

Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 7 Low-Profile Expansion Slots 2 x 64-bit 133/100MHz PCI-X, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots, 1x Low Profile IPMI Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 6. Redundant 500W power supply with I2C for remote management.
Datasheet
Description
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 7 Low-Profile Expansion Slots 2 x 64-bit 133/100MHz PCI-X, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots, 1x Low Profile IPMI Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 6. Redundant 500W power supply with I2C for remote management.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. Up to 16GB DDR 400 SDRAM (or) Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 7 Low-Profile Expansion Slots 2 x 64-bit 133/100MHz PCI-X, 2 x 64-bit 66MHz PCI-X, 2 x 32-bit 33MHz PCI Slots, 1x Low Profile IPMI Slot 4. 1 x Broadcom® 5704 Dual Port Gigabit Ethernet Controllers 5. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 6. Redundant 500W power supply with I2C for remote management.

Key Features

1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link

2. Up to 16GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

3. 7 Low-Profile Expansion Slots
2 x 64-bit 133/100MHz PCI-X,
2 x 64-bit 66MHz PCI-X,
2 x 32-bit 33MHz PCI Slots,
1x Low Profile IPMI Slot

4. 1 x Broadcom® 5704 Dual Port Gigabit
Ethernet Controllers

5. 6 x 3.5" Hot-swap Ultra320/160 SCSI
Drive Bays

6. Redundant 500W power supply with I2C
for remote management.

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2020A-8R / 2020A-8RB
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details