Supermicro Computer, Inc. A+ Server 2022TG-HIBQRF

Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified
Datasheet
Description
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server 2022TG-HIBQRF
Key Features (per node) 1. Dual AMD Opteron™ 6000 Series processors (Socket G34) 16/12/8-Core ready 2. Up to 256GB DDR3 Registered ECC 1600/1333/1066 SDRAM in 16 DIMMs 3. 1x Low-profile PCI-E 2.0 in x16 slot (For add-on card up to 5.9"in length) 4. Dual-port GbE LAN Controller, 5x USB 2.0 ports, 1x dedicated LAN for system management (IPMI 2.0) 5. 3x Hot-swap SATA Drive Bays (RAID 0, 1) 6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector 7. 1400W High-efficiency Redundant Power Supplies; 80PLUS Gold Certified

Key Features (per node)

1. Dual AMD Opteron™ 6000 Series
processors (Socket G34)
16/12/8-Core ready

2. Up to 256GB DDR3 Registered ECC
1600/1333/1066 SDRAM in 16 DIMMs

3. 1x Low-profile PCI-E 2.0 in x16 slot
(For add-on card up to 5.9"in length)

4. Dual-port GbE LAN Controller, 5x
USB 2.0 ports, 1x dedicated LAN for
system management (IPMI 2.0)

5. 3x Hot-swap SATA Drive Bays
(RAID 0, 1)

6. Mellanox ConnectX-2 QDR Infiniband 40Gbps Controller w/ QSFP connector

7. 1400W High-efficiency Redundant
Power Supplies; 80PLUS Gold Certified

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2022TG-HIBQRF
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

2U OTII-compliant edge server with dual 2nd Gen Intel® Xeon® CPUs and QAT/DPDK support. A short-depth, high-expansion platform for 5G vRAN/MEC. - SKY-7223DA-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details