Supermicro Computer, Inc. SuperServer 6015P-TR / 6015P-TRB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 3. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x SATA (3Gb/s) Hot-swap Drive Bays w/ Enclosure Management 7. 700W Redundant High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 3. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x SATA (3Gb/s) Hot-swap Drive Bays w/ Enclosure Management 7. 700W Redundant High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB 667/533MHz SDRAM Fully Buffered DIMM 3. Left Universal Slot: 1 64-bit 100MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot: 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x SATA (3Gb/s) Hot-swap Drive Bays w/ Enclosure Management 7. 700W Redundant High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB 667/533MHz SDRAM
Fully Buffered DIMM

3. Left Universal Slot:
1 64-bit 100MHz PCI-X OR
1 (x8) PCI-Express

4. Right Universal Slot:
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

5. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

6. 4 x SATA (3Gb/s) Hot-swap
Drive Bays w/ Enclosure Management

7. 700W Redundant High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015P-TR / 6015P-TRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815I-00A2U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details