Supermicro Computer, Inc. Processor Blade SBI-7425C-S3E

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7425C-S3E - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7425C-S3E
Processor Blade SBI-7425C-S3E
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Intel® 5100 (San Clemente) chipset 3. Up to 24GB Reg. ECC VLP DDR2 667 / 533 SDRAM 4. Intel® 82575EB Gigabit Ethernet Controller 5. LSI 1068E SAS controller 6. 3x 2.5" Hot-swap SAS/SATA Drive Trays 7. ATI ES1000 32MB Graphics 8. 4x DDR (20Gb/s) Infiniband mezzanine HCA (Optional)

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 1333 / 1066
MHz FSB

2. Intel® 5100 (San Clemente) chipset

3. Up to 24GB Reg. ECC VLP DDR2
667 / 533 SDRAM

4. Intel® 82575EB Gigabit Ethernet
Controller

5. LSI 1068E SAS controller

6. 3x 2.5" Hot-swap SAS/SATA
Drive Trays

7. ATI ES1000 32MB Graphics

8. 4x DDR (20Gb/s) Infiniband mezzanine
HCA (Optional)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7425C-S3E
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details