Supermicro Computer, Inc. SuperServer 8045C-3RB

Description
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X 4. Intel® 7300 (Clarksboro) Chipset 5. LSI 1068e Dual Channel 8-Port SAS Controller 5. 5 x 3.5" Hot-swap SAS/SATA Drive Bays 6. Intel® 87575EB Dual-port Gigabit Ethernet Controller 7. 1200W High-efficiency Redundant Hot-swap Power Supply
Datasheet
Description
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X 4. Intel® 7300 (Clarksboro) Chipset 5. LSI 1068e Dual Channel 8-Port SAS Controller 5. 5 x 3.5" Hot-swap SAS/SATA Drive Bays 6. Intel® 87575EB Dual-port Gigabit Ethernet Controller 7. 1200W High-efficiency Redundant Hot-swap Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 8045C-3RB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
8045C-3RB
SuperServer 8045C-3RB
Key Features 1. Quad Intel® 64-bit Xeon® MP Support 1066 MHz FSB 2. Up to 192GB DDR2 ECC FB-DIMM 3. 1 (x8) PCI-e (using x16 slot), 1 (x8) PCI-e (using x8 slot) & 1 (x4) PCI-e (using x8 slot) 1x 64-bit 133MHz PCI-X 4. Intel® 7300 (Clarksboro) Chipset 5. LSI 1068e Dual Channel 8-Port SAS Controller 5. 5 x 3.5" Hot-swap SAS/SATA Drive Bays 6. Intel® 87575EB Dual-port Gigabit Ethernet Controller 7. 1200W High-efficiency Redundant Hot-swap Power Supply

Key Features

1. Quad Intel® 64-bit Xeon® MP
Support 1066 MHz FSB

2. Up to 192GB DDR2 ECC FB-DIMM

3. 1 (x8) PCI-e (using x16 slot),
1 (x8) PCI-e (using x8 slot) &
1 (x4) PCI-e (using x8 slot)
1x 64-bit 133MHz PCI-X

4. Intel® 7300 (Clarksboro) Chipset

5. LSI 1068e Dual Channel 8-Port
SAS Controller

5. 5 x 3.5" Hot-swap SAS/SATA Drive Bays

6. Intel® 87575EB Dual-port
Gigabit Ethernet Controller

7. 1200W High-efficiency Redundant
Hot-swap Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 8045C-3RB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8035 | TwinCAT FIAS Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815I-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details