Supermicro Computer, Inc. SuperServer 5017C-LF

Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 1x 3.5" or optional 2x 2.5" internal SATA2 hard drive bays 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 200W Low-noise power supply w/ PFC 9. Disk-on-module (DOM) power connector
Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 1x 3.5" or optional 2x 2.5" internal SATA2 hard drive bays 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 200W Low-noise power supply w/ PFC 9. Disk-on-module (DOM) power connector

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5017C-LF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5017C-LF
SuperServer 5017C-LF
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 1x 3.5" or optional 2x 2.5" internal SATA2 hard drive bays 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 200W Low-noise power supply w/ PFC 9. Disk-on-module (DOM) power connector

Key Features

1. Intel® Xeon® Processor E3-1200
family; socket H2 (LGA 1155)

2. Intel® C202 PCH Chipset

3. 1x 3.5" or optional 2x 2.5" internal
SATA2 hard drive bays

4. 1x PCI-E 2.0 x8 slot

5. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs

6. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

7. IPMI 2.0 on Dedicated LAN port

8. 200W Low-noise power supply w/ PFC

9. Disk-on-module (DOM) power
connector

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5017C-LF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details