Supermicro Computer, Inc. SuperWorkstation 7045A-CTB

Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 865W Low-Noise High Efficiency Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet
Description
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 865W Low-Noise High Efficiency Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7045A-CTB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7045A-CTB
SuperWorkstation 7045A-CTB
Key Features • Whisper Quiet Workstation (28dB) with High-end Graphics Support 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM 3. 1 (x16) PCI-e, 1 (x4) PCI-e (using x16 slot), 2x PCI-X 133/100MHz, 2x PCI 33MHz slots 4. Intel® Dual 82573V/L Gigabit Ethernet Controller 5. 6 x 3.5" hot-swap SATA Drive Bays 6. 865W Low-Noise High Efficiency Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control

Key Features
• Whisper Quiet Workstation
(28dB) with High-end
Graphics Support

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM

3. 1 (x16) PCI-e,
1 (x4) PCI-e (using x16 slot),
2x PCI-X 133/100MHz,
2x PCI 33MHz slots

4. Intel® Dual 82573V/L Gigabit
Ethernet Controller

5. 6 x 3.5" hot-swap SATA Drive
Bays

6. 865W Low-Noise High Efficiency
Power Supply

7. Tower or Rackmount

8. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7045A-CTB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Terminal Server - CN2510-16 - Moxa Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details