Key Features
1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz
2. Up to 16GB DDR2-400 SDRAM
3. 1 (x16) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots
4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller
5. Zero Channel RAID Support
6. 5 x 3.5" hot-swap Ultra320 SCSI Drive
Bays (Expandable to 15 Drives)
7. Triple-Redundant 760W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 7044A-82R / 7044A-82RB |
| Product Name | SuperServer |
| Server Type | Network Server |