Supermicro Computer, Inc. Processor Blade SBI-7126T-S6

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1, 10; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 6 x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1, 10; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 6 x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Processor Blade - SBI-7126T-S6 - Supermicro Computer, Inc.
San Jose, CA, USA
Processor Blade
SBI-7126T-S6
Processor Blade SBI-7126T-S6
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Intel® 5500 (Tylersburg) Chipset 3. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. LSI 2008 SAS2 Controller; RAID 0, 1, 10; RAID 5 optional 6. Integrated IPMI2.0 w/ remote KVM and virtual media 7. 6 x 2.5" Hot-Plug SAS/SATA Drive Trays 8. Integrated Matrox G200eW Graphics

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Intel® 5500 (Tylersburg) Chipset

3. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. LSI 2008 SAS2 Controller;
RAID 0, 1, 10; RAID 5 optional

6. Integrated IPMI2.0 w/ remote KVM and
virtual media

7. 6 x 2.5" Hot-Plug SAS/SATA
Drive Trays

8. Integrated Matrox G200eW Graphics

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number SBI-7126T-S6
Product Name Processor Blade
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Industrial Device Server - NPort IA5150I-M-SC - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor DIN-Rail Mounting
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details