Supermicro Computer, Inc. SuperServer 6014A-8 / 6014A-8B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) PCI-Express Expansion Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 8. 500W Cold-swap Power Supply with I2C for Remote Management
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) PCI-Express Expansion Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 8. 500W Cold-swap Power Supply with I2C for Remote Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 3. 1 (x16) PCI-Express Expansion Slot 4. 1 (x4) on a (x8) PCI-Express Slot OR 1 x 64-bit 133MHz Low-profile PCI-X Slot 5. 2 x Intel® 82546GB Gigabit Ethernet Ports 6. Zero Channel RAID Support 7. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 8. 500W Cold-swap Power Supply with I2C for Remote Management

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM

3. 1 (x16) PCI-Express Expansion Slot

4. 1 (x4) on a (x8) PCI-Express Slot
OR
1 x 64-bit 133MHz Low-profile
PCI-X Slot

5. 2 x Intel® 82546GB Gigabit
Ethernet Ports

6. Zero Channel RAID Support

7. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

8. 500W Cold-swap Power Supply with
I2C for Remote Management

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014A-8 / 6014A-8B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Analog Fax Server - FaxFinder® - Multi-Tech Systems, Inc.
Multi-Tech Systems, Inc.
Specs
Server Type Fax Server
Form Factor Rack Mounted
Operating System Microsoft Windows
View Details