Supermicro Computer, Inc. SuperServer 1025C-3B

Description
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply
Datasheet
Description
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1025C-3B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1025C-3B
SuperServer 1025C-3B
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 1333 / 1066 MHz FSB 2. Up to 48GB 667/533MHZ DDR2 ECC Register SDRAM * 3. 1 (x8) PCI-E Slot 4. Intel® 82573V & 82573L Gigabit Ethernet Controller 5. 4 x 2.5" Hot-swap SAS Drive Trays 6. 560W 85%+ High-efficiency Power Supply

Key Features

Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions

1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1333 / 1066 MHz FSB

2. Up to 48GB 667/533MHZ DDR2 ECC
Register SDRAM *

3. 1 (x8) PCI-E Slot

4. Intel® 82573V & 82573L
Gigabit Ethernet Controller

5. 4 x 2.5" Hot-swap SAS Drive Trays

6. 560W 85%+ High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1025C-3B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0020 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5130-UK - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details