Supermicro Computer, Inc. SuperServer 6015B-UV / 6015B-UB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Slot (Full-height / Full-length): 1 Universal I/O (UIO) AND 1 (x8) PCI-Express 4. Right Slot (Low-Profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap Drive Bays For customizable Storage 7. 560W High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. Left Slot (Full-height / Full-length):
1 Universal I/O (UIO) AND
1 (x8) PCI-Express

4. Right Slot (Low-Profile):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

5. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

6. 4 x 3.5" Hot-swap Drive Bays
For customizable Storage

7. 560W High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015B-UV / 6015B-UB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details