Supermicro Computer, Inc. SuperServer 5014C-MR / 5014C-MRB

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1 x 64-bit 133MHz Full-height / half-length PCI-X Slot 4. 2 x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports up to One3.5" SATA HDD 7. 260W Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1 x 64-bit 133MHz Full-height / half-length PCI-X Slot 4. 2 x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports up to One3.5" SATA HDD 7. 260W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz SDRAM 3. 1 x 64-bit 133MHz Full-height / half-length PCI-X Slot 4. 2 x Broadcom BCM5721 Gigabit LAN Controllers 5. Support for IPMI 2.0 6. Supports up to One3.5" SATA HDD 7. 260W Power Supply

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Up to 4GB DDR2 400 / 533MHz SDRAM

3. 1 x 64-bit 133MHz Full-height /
half-length PCI-X Slot

4. 2 x Broadcom BCM5721 Gigabit LAN
Controllers

5. Support for IPMI 2.0

6. Supports up to One3.5" SATA HDD

7. 260W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5014C-MR / 5014C-MRB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details