Supermicro Computer, Inc. SuperServer 6026TT-TF

Description
Key Features Four systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply
Description
Key Features Four systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply
Datasheet
Datasheet Summary
Powered by GS/AI

The SuperServer 6026TT-TF is a 2U rackmount server designed for high-density computing, featuring four server nodes within a single chassis. Each node supports Intel Xeon processors from the 5600/5500 series, with QuickPath Interconnect (QPI) speeds of up to 6.4 GT/s. The server accommodates up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory, providing flexibility for various workloads. The system includes one low-profile PCI-E x16 slot per node and is equipped with integrated IPMI 2.0 for remote management, including KVM functionality and a dedicated LAN port. Networking capabilities are enhanced by the Intel 82576 Dual-Port Gigabit Ethernet Controller. Additionally, the server features three hot-swap SATA drive bays for easy storage management and is powered by a 1400W Gold-level high-efficiency power supply, ensuring reliable operation in demanding environments. This product is suitable for applications requiring compact, scalable server solutions.

Datasheet Summary
Powered by GS/AI

The SuperServer 6026TT-TF is a 2U rackmount server designed for high-density computing, featuring four server nodes within a single chassis. Each node supports Intel Xeon processors from the 5600/5500 series, with QuickPath Interconnect (QPI) speeds of up to 6.4 GT/s. The server accommodates up to 192GB of DDR3 ECC Registered DIMM memory or 48GB of Unbuffered DIMM memory, providing flexibility for various workloads. The system includes one low-profile PCI-E x16 slot per node and is equipped with integrated IPMI 2.0 for remote management, including KVM functionality and a dedicated LAN port. Networking capabilities are enhanced by the Intel 82576 Dual-Port Gigabit Ethernet Controller. Additionally, the server features three hot-swap SATA drive bays for easy storage management and is powered by a 1400W Gold-level high-efficiency power supply, ensuring reliable operation in demanding environments. This product is suitable for applications requiring compact, scalable server solutions.

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026TT-TF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026TT-TF
SuperServer 6026TT-TF
Key Features Four systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 3x Hot-swap SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply

Key Features

Four systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E ( Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 3x Hot-swap SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026TT-TF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 8004 processors
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details