Key Features
Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:
1. Intel® Xeon® X3400 / L3400 series,
Core™ i3 & Pentium® processors
with LGA 1156 socket
2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM or 16GB
Unbuffered DIMM
3. 1 (x16) PCI-E 2.0 (Low Profile)
4. Integrated IPMI 2.0 with KVM and
Dedicated LAN
5. Dual Intel® 82574L Gigabit Ethernet
Controllers
6. 3x Hot-swap SATA Drive Bays
7. 920W Platinum-Level High-efficiency
Redundant Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5026Ti-BTRF |
| Product Name | SuperServer |
| Server Type | Network Server |