Supermicro Computer, Inc. SuperServer 5014C-M8 / 5014C-M8B

Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1x 64bit 100 Mhz Full-height, Half-length I/O Expansion Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Cold-swap Power Supply
Datasheet
Description
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1x 64bit 100 Mhz Full-height, Half-length I/O Expansion Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Cold-swap Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Intel® Pentium® 4 LGA775 Package 800MHz FSB, Celeron® 533MHz FSB 2. Up to 4GB DDR2 400 / 533MHz Unbuffered ECC / Non-ECC SDRAM 3. 1x 64bit 100 Mhz Full-height, Half-length I/O Expansion Slot 4. 2x Broadcom BCM5721 Gigabit LAN Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Cold-swap Power Supply

Key Features

1. Intel® Pentium® 4 LGA775 Package
800MHz FSB, Celeron® 533MHz FSB

2. Up to 4GB DDR2 400 / 533MHz
Unbuffered ECC / Non-ECC SDRAM

3. 1x 64bit 100 Mhz Full-height, Half-length
I/O Expansion Slot

4. 2x Broadcom BCM5721 Gigabit LAN
Controllers

5. Zero Channel RAID Support

6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. 300W Cold-swap Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5014C-M8 / 5014C-M8B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details