Supermicro Computer, Inc. SuperServer 1026GT-TF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x PCI-E 2.0 (x16) slots (1 on each side)
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x PCI-E 2.0 (x16) slots (1 on each side)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1026GT-TF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1026GT-TF
SuperServer 1026GT-TF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x4) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 6x Hot-swap 2.5" SATA Drive Bays 7. 1400W Gold-level High-efficiency Power Supply 8. 2x PCI-E 2.0 (x16) slots (1 on each side)

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x4) PCI-E 2.0 (Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 6x Hot-swap 2.5" SATA Drive Bays

7. 1400W Gold-level High-efficiency
Power Supply

8. 2x PCI-E 2.0 (x16) slots
(1 on each side)

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026GT-TF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. - SKY-8260SV2-A0000 - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details