Key Features
1. Dual AMD® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link
2. Up to 16GB DDR 400 SDRAM (or)
Up to 32GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM
3. 1 x PCI-Express (x8) OR
64-bit 133MHz PCI-X Slot
4. 1 x PCI-Express (x8) OR
64-bit 100MHz Low-Profile PCI-X Slot
5. Dual-port Gigabit ServerWorks HT2000
LAN/Ethernet Controller
6. Zero Channel RAID Support
6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays
7. 700W Redundant Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 1020P-8R / 1020P-8RB |
| Product Name | A+ Server |
| Server Type | Network Server |