Supermicro Computer, Inc. SuperServer 1016I-M6F

Description
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x8) PCI-Express 2.0 (Using x8 slot) 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS 6Gbps Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. Integrated IPMI2.0 with Dedicated LAN
Datasheet
Description
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x8) PCI-Express 2.0 (Using x8 slot) 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS 6Gbps Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. Integrated IPMI2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1016I-M6F - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1016I-M6F
SuperServer 1016I-M6F
Key Features Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions 1. Intel® Xeon® X3400 / L3400 series processors 2. Up to 32GB DDR3 1333/1066/800MHz ECC Registered DIMM / 16GB Unbuffered DIMM 3. 1 (x8) PCI-Express 2.0 (Using x8 slot) 4. Dual Intel® 82574L Gigabit Ethernet Controller 5. On board Winbond® integrated Graphics 6. 8 x 2.5" Hot-swap SAS 6Gbps Drive Trays 7. 560W 85%+ High-efficiency Power Supply 8. Integrated IPMI2.0 with Dedicated LAN

Key Features

Cost effective, energy efficient and short depth with 2.5" Hard Drive Solutions

1. Intel® Xeon® X3400 / L3400 series
processors

2. Up to 32GB DDR3 1333/1066/800MHz
ECC Registered DIMM / 16GB
Unbuffered DIMM

3. 1 (x8) PCI-Express 2.0 (Using x8 slot)

4. Dual Intel® 82574L Gigabit Ethernet
Controller

5. On board Winbond® integrated
Graphics

6. 8 x 2.5" Hot-swap SAS 6Gbps
Drive Trays

7. 560W 85%+ High-efficiency Power Supply

8. Integrated IPMI2.0 with Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1016I-M6F
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details