Supermicro Computer, Inc. SuperServer 7046T-H6R

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 7 (x8) PCI-E 2.0 ( in x16 slot) 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS 6 Gbps Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 7 (x8) PCI-E 2.0 ( in x16 slot) 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS 6 Gbps Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046T-H6R - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046T-H6R
SuperServer 7046T-H6R
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 7 (x8) PCI-E 2.0 ( in x16 slot) 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS 6 Gbps Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 7 (x8) PCI-E 2.0 ( in x16 slot)

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. 8 x 3.5" Hot-swap Drives Trays
8 x SAS 6 Gbps Hard Drives Supported

6. 800W High Efficiency Redundant
Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046T-H6R
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6421 | TwinCAT XML Data Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
2U HCI Server with 3rd Gen. Intel® Xeon® Scalable Processors for hyper-converged infrastructure, edge data centers, and software-defined data centers. - SKY-7232D3E-12A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5150-UK - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details