Supermicro Computer, Inc. SuperServer 1026T-UF

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 1026T-UF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
1026T-UF
SuperServer 1026T-UF
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. Left Slot (Full-height / Full-length): 1 (x16) PCI-E 2.0 + 1 UIO 4. Right Slot (Low-Profile): 2 LAN optional (AOC-PG-i2+) 5. Intel® 82576 Dual-Port Gigabit Ethernet Controller 6. 8 x 2.5" Hot-swap Drive Bays, For Customizable Storage 7. 560W High-efficiency Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. Left Slot (Full-height / Full-length):
1 (x16) PCI-E 2.0 + 1 UIO

4. Right Slot (Low-Profile):
2 LAN optional (AOC-PG-i2+)

5. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

6. 8 x 2.5" Hot-swap Drive Bays,
For Customizable Storage

7. 560W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1026T-UF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details