Supermicro Computer, Inc. SuperWorkstation 7044A-i2 / 7044A-i2B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7044A-i2 / 7044A-i2B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7044A-i2 / 7044A-i2B
SuperWorkstation 7044A-i2 / 7044A-i2B
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. 2 x 4-IDE Hard Drive Carriers 6. 645W Low-Noise Power Supply 7. Tower or Rackmount 8. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2-400 SDRAM

3. 1 (x16) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. 2 x 4-IDE Hard Drive Carriers

6. 645W Low-Noise Power Supply

7. Tower or Rackmount

8. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7044A-i2 / 7044A-i2B
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Terminal Server - NPort 6250 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details