Supermicro Computer, Inc. SuperServer 7043M-8 / 7043M-8B

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x 10/100 Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 450W Power Supply with Redundant Cooling Feature
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x 10/100 Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 450W Power Supply with Redundant Cooling Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 3x 64-bit, 3x 32-bit PCI-X expansion slots 4. 1x Gigabit, 1x 10/100 Ethernet Port 5. Zero Channel RAID Support 6. 7 x 3.5" hot-swap Ultra320 SCSI Drive Bays 7. 450W Power Supply with Redundant Cooling Feature

Key Features

1. Dual Intel® Xeon® Support up to 3.20 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 3x 64-bit, 3x 32-bit PCI-X expansion slots

4. 1x Gigabit, 1x 10/100 Ethernet Port

5. Zero Channel RAID Support

6. 7 x 3.5" hot-swap Ultra320 SCSI Drive Bays

7. 450W Power Supply with Redundant Cooling Feature

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7043M-8 / 7043M-8B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

C6670-0010 | Control cabinet industrial server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details