Supermicro Computer, Inc. SuperServer 2026TT-H6IBXRF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x 2.5" Hot-swap SAS Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x 2.5" Hot-swap SAS Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2026TT-H6IBXRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2026TT-H6IBXRF
SuperServer 2026TT-H6IBXRF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E 2.0 (Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 6x 2.5" Hot-swap SAS Drive Bays 7. 1400W Gold-level High-efficiency Redundant Power Supply 8. Mellanox ConnectX DDR Infiniband 20Gbps Controller w/ QSFP connector

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. 1 (x16) PCI-E 2.0 (Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 6x 2.5" Hot-swap SAS Drive Bays

7. 1400W Gold-level High-efficiency
Redundant Power Supply

8. Mellanox ConnectX DDR Infiniband
20Gbps Controller w/ QSFP connector

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2026TT-H6IBXRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5130-UK - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details