Supermicro Computer, Inc. SuperWorkstation 7043A-i / 7043A-iB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. 7 x IDE Drive Carriers 6. 450W Power Supply with Redundant Cooling Feature
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. 7 x IDE Drive Carriers 6. 450W Power Supply with Redundant Cooling Feature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7043A-i / 7043A-iB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7043A-i / 7043A-iB
SuperWorkstation 7043A-i / 7043A-iB
Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 2x 64-bit, 2x 32-bit PCI-X expansion slots 4. 1x Intel® 82545EM Gigabit Ethernet Port 5. 7 x IDE Drive Carriers 6. 450W Power Supply with Redundant Cooling Feature

Key Features

1. Dual Intel® Xeon® Support up to 3.2 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 2x 64-bit, 2x 32-bit PCI-X expansion
slots

4. 1x Intel® 82545EM Gigabit Ethernet Port

5. 7 x IDE Drive Carriers

6. 450W Power Supply with
Redundant Cooling Feature

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7043A-i / 7043A-iB
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details