Key Features
1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz
2. Up to 16GB DDR2-400 SDRAM
3. 6 Low-Profile Expansion Slots
2 (x8) & 1 (x4) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X
4. Intel® 82546GB Dual-port Gigabit
Ethernet Controllers
5. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays
6. 550W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6024H-82 / 6024H-82B |
| Product Name | SuperServer |
| Server Type | Network Server |