Supermicro Computer, Inc. SuperServer 5017C-MF

Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 2x Internal 2.5"/3.5" HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive (optional) 11. Disk-on-module (DOM) power connector
Description
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 2x Internal 2.5"/3.5" HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive (optional) 11. Disk-on-module (DOM) power connector

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5017C-MF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5017C-MF
SuperServer 5017C-MF
Key Features 1. Intel® Xeon® Processor E3-1200 family; socket H2 (LGA 1155) 2. Intel® C202 PCH Chipset 3. 2x Internal 2.5"/3.5" HDDs 4. 1x PCI-E 2.0 x8 slot 5. Up to 32GB DDR3 ECC 1333/1066MHz UDIMMs 6. Intel® 82579LM and 82574L, 2x Gigabit Ethernet LAN ports 7. IPMI 2.0 on Dedicated LAN port 8. 6x SATA 2.0 with RAID 0, 1, 5, 10 9. 350W Gold Level Power Supply 10. 1x Slim DVD-ROM Drive (optional) 11. Disk-on-module (DOM) power connector

Key Features

1. Intel® Xeon® Processor E3-1200
family; socket H2 (LGA 1155)

2. Intel® C202 PCH Chipset

3. 2x Internal 2.5"/3.5" HDDs

4. 1x PCI-E 2.0 x8 slot

5. Up to 32GB DDR3 ECC
1333/1066MHz UDIMMs

6. Intel® 82579LM and 82574L,
2x Gigabit Ethernet LAN ports

7. IPMI 2.0 on Dedicated LAN port

8. 6x SATA 2.0 with RAID 0, 1, 5, 10

9. 350W Gold Level Power Supply

10. 1x Slim DVD-ROM Drive (optional)

11. Disk-on-module (DOM) power
connector

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5017C-MF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. - ASMB-786G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details
Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details