Supermicro Computer, Inc. A+ Server 1041A-T2F

Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support; 24 Cores in 1U 2. AMD SR5690 + SP5100 Chipset PCI-E Gen2 support 3. Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM 4. 1x PCI-e 2.0 x16 slot 5. 3x 3.5" Hot-swap SATA Drive Bays 2x Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support; 24 Cores in 1U 2. AMD SR5690 + SP5100 Chipset PCI-E Gen2 support 3. Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM 4. 1x PCI-e 2.0 x16 slot 5. 3x 3.5" Hot-swap SATA Drive Bays 2x Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A+ Server - 1041A-T2F - Supermicro Computer, Inc.
San Jose, CA, USA
A+ Server
1041A-T2F
A+ Server 1041A-T2F
Key Features 1. Four Six-Core AMD Opteron™ 8000 Series (Socket F) processor support; HT3.0 Link support; 24 Cores in 1U 2. AMD SR5690 + SP5100 Chipset PCI-E Gen2 support 3. Up to 128GB Registered ECC DDR2 800/667/533 SDRAM in 16 DIMM 4. 1x PCI-e 2.0 x16 slot 5. 3x 3.5" Hot-swap SATA Drive Bays 2x Type A USB connectors 6. 6x 4-pin PWM Fans w/ Optimal Fan Speed Control 7. Integrated IPMI 2.0 with KVM and Dedicated LAN 8. 1000W High-efficiency Power Supply

Key Features

1. Four Six-Core AMD Opteron™ 8000
Series (Socket F) processor support;
HT3.0 Link support; 24 Cores in 1U

2. AMD SR5690 + SP5100 Chipset
PCI-E Gen2 support

3. Up to 128GB Registered ECC DDR2
800/667/533 SDRAM in 16 DIMM

4. 1x PCI-e 2.0 x16 slot

5. 3x 3.5" Hot-swap SATA Drive Bays
2x Type A USB connectors

6. 6x 4-pin PWM Fans w/ Optimal Fan
Speed Control

7. Integrated IPMI 2.0 with KVM and
Dedicated LAN

8. 1000W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 1041A-T2F
Product Name A+ Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. - ASMB-818I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® 6 Processors
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details