Supermicro Computer, Inc. SuperServer 5015A-EHF

Description
Key Features 1. Intel® Atom™ D510 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR2 667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. 1 PCI-E 2.0 x4 (in x16 slot) 5. Onboard Matrox G200eW video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply
Datasheet
Description
Key Features 1. Intel® Atom™ D510 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR2 667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. 1 PCI-E 2.0 x4 (in x16 slot) 5. Onboard Matrox G200eW video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5015A-EHF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5015A-EHF
SuperServer 5015A-EHF
Key Features 1. Intel® Atom™ D510 (DMI) 2. Up to 4GB single channel unbuffered, non-ECC DDR2 667MHz SO-DIMM 3. 2x Intel 82574L Gigabit LAN 4. 1 PCI-E 2.0 x4 (in x16 slot) 5. Onboard Matrox G200eW video 6. 1x 3.5" or Up to 2x 2.5" Internal Drives 7. 200W Power Supply

Key Features

1. Intel® Atom™ D510
(DMI)

2. Up to 4GB single channel unbuffered,
non-ECC DDR2 667MHz SO-DIMM

3. 2x Intel 82574L Gigabit LAN

4. 1 PCI-E 2.0 x4 (in x16 slot)

5. Onboard Matrox G200eW video

6. 1x 3.5" or Up to 2x 2.5" Internal Drives

7. 200W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5015A-EHF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Dual Boards Server (1~2 boards) - Dual Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details