Supermicro Computer, Inc. SuperServer 2026TT-DLRF

Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply
Datasheet
Description
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 2026TT-DLRF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
2026TT-DLRF
SuperServer 2026TT-DLRF
Key Features Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. 12 DIMM, up to 192GB DDR3 1333/ 1066/800 MHz ECC Reg. memory 3. 2 (x8) PCI-E 2.0 (in x16, low-profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Dual Intel® 82574L Gigabit Ethernet Controller 6. 12x 2.5" Hot-swap HDDs (24 total) 7. One LSI 2008 adapter card 8. 1400W Gold-level High-efficiency Redundant Power Supply

Key Features

Two hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. 12 DIMM, up to 192GB DDR3 1333/
1066/800 MHz ECC Reg. memory

3. 2 (x8) PCI-E 2.0 (in x16, low-profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Dual Intel® 82574L Gigabit
Ethernet Controller

6. 12x 2.5" Hot-swap HDDs (24 total)

7. One LSI 2008 adapter card

8. 1400W Gold-level High-efficiency
Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 2026TT-DLRF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS8036 | TwinCAT Crestron Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Quad Boards Server (1~4 boards) - Quad Boards Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details