Supermicro Computer, Inc. SuperServer 5035L-IB

Description
Key Features 1. Intel® Core™2 Duo, Pentium® D, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 3. Up to 2GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 6. 1 (x16) PCI-E, 1 (x4) PCI-E (in x8) 2x 32-bit 33MHz PCI slot 4. 2x Realtek RTL8111C-GR Gigabit LAN Ports 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply
Datasheet
Description
Key Features 1. Intel® Core™2 Duo, Pentium® D, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 3. Up to 2GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 6. 1 (x16) PCI-E, 1 (x4) PCI-E (in x8) 2x 32-bit 33MHz PCI slot 4. 2x Realtek RTL8111C-GR Gigabit LAN Ports 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5035L-IB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5035L-IB
SuperServer 5035L-IB
Key Features 1. Intel® Core™2 Duo, Pentium® D, Pentium 4 & Celeron D in LGA775 Package (FSB 1066/800/533) 3. Up to 2GB dual channel unbuffered, non-ECC DDR2 667/533/400 SDRAM 6. 1 (x16) PCI-E, 1 (x4) PCI-E (in x8) 2x 32-bit 33MHz PCI slot 4. 2x Realtek RTL8111C-GR Gigabit LAN Ports 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays 6. 300W High-Efficiency, Low-noise Power Supply

Key Features

1. Intel® Core™2 Duo, Pentium® D,
Pentium 4 & Celeron D in LGA775
Package (FSB 1066/800/533)

3. Up to 2GB dual channel unbuffered,
non-ECC DDR2 667/533/400 SDRAM

6. 1 (x16) PCI-E, 1 (x4) PCI-E (in x8)
2x 32-bit 33MHz PCI slot

4. 2x Realtek RTL8111C-GR Gigabit
LAN Ports

2. 2x 5.25" external drive bays,
4x 3.5" internal drive bays

6. 300W High-Efficiency, Low-noise
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5035L-IB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1U Mini Server (1 board) - 1U Mini Server - Synertron Technology, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Hard Drives IDE
View Details