Supermicro Computer, Inc. SuperServer 6013P-i / 6013P-iB

Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz Low-profile PCI-X eExpansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 3.5" Internal IDE Drive Bays 8. 350W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz Low-profile PCI-X eExpansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 3.5" Internal IDE Drive Bays 8. 350W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Xeon® Support up to 3.20 GHz 2. Up to 12GB DDR 266/200 SDRAM 3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot 4. 1x 64-bit 100MHz Low-profile PCI-X eExpansion Slot 5. 2x Intel® 82546EB Gigabit Ethernet Ports 6. ATI RageXL 8MB PCI Graphic Controller 7. 3x 3.5" Internal IDE Drive Bays 8. 350W Power Supply

Key Features

1. Dual Intel® Xeon® Support up to 3.20 GHz

2. Up to 12GB DDR 266/200 SDRAM

3. 1x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot

4. 1x 64-bit 100MHz Low-profile PCI-X eExpansion Slot

5. 2x Intel® 82546EB Gigabit Ethernet Ports

6. ATI RageXL 8MB PCI Graphic Controller

7. 3x 3.5" Internal IDE Drive Bays

8. 350W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6013P-i / 6013P-iB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details